Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - D55342K07B2E61SWB D55342K07B2E61SWB

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209094-D55342K07B2E 61SWB Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Composition: Thick Film Resistance: 2.61 kΩ Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209094-D55342K07B2E 61SWB Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Composition: Thick Film Resistance: 2.61 kΩ Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - D55342K07B2E61SWB - 1209094-D55342K07B2E61SWB - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - D55342K07B2E61SWB
1209094-D55342K07B2E61SWB
Chip Resistor - Surface Mount - D55342K07B2E61SWB 1209094-D55342K07B2E61SWB
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209094-D55342K07B2E 61SWB Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Composition: Thick Film Resistance: 2.61 kΩ Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1209094-D55342K07B2E61SWB
Contact Plating: Lead, Tin
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: MIL-PRF-55342
Composition: Thick Film
Resistance: 2.61 kΩ
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 150 °C

Buy Now
SMD 4W Resistor - 52-D55342K07B2E61SWB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-D55342K07B2E61SWB
SMD 4W Resistor 52-D55342K07B2E61SWB
Res Thick Film 1206 2.61K Ohm 1% 1/4W 100ppm/C 0.001% Molded SMD SMD Tray Product overview: D55342K07B2E61SWB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B2E61SWB can be used for catalog matching and distributor lookup.

Res Thick Film 1206 2.61K Ohm 1% 1/4W 100ppm/C 0.001% Molded SMD SMD Tray Product overview: D55342K07B2E61SWB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B2E61SWB can be used for catalog matching and distributor lookup.

Supplier's Site
Res Thick Film 1206 2.61K Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD Tray - D55342K07B2E61SWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 2.61K Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD Tray
D55342K07B2E61SWB
Res Thick Film 1206 2.61K Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD Tray D55342K07B2E61SWB
Res Thick Film 1206 2.61K Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD Tray

Res Thick Film 1206 2.61K Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD Tray

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 1209094-D55342K07B2E61SWB 52-D55342K07B2E61SWB D55342K07B2E61SWB
Product Name Chip Resistor - Surface Mount - D55342K07B2E61SWB SMD 4W Resistor Res Thick Film 1206 2.61K Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD Tray
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 2610 ohms 2610 ohms
Tolerance 1 +/- % 1 +/- % 1 to 1.00E-3 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details