Vishay Precision Group D55342K07B2E49RWB D55342K07B2E49RWB

Description
D55342K07B2E49RWB
Request a Quote
Description
D55342K07B2E49RWB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D55342K07B2E49RWB - D55342K07B2E49RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
D55342K07B2E49RWB
D55342K07B2E49RWB
D55342K07B2E49RWB D55342K07B2E49RWB
D55342K07B2E49RWB

D55342K07B2E49RWB

Supplier's Site
Resistor, Thick Film, 2.49Kohm, 0.25W, 1%; Resistance Vishay - 44C2168 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.49Kohm, 0.25W, 1%; Resistance Vishay
44C2168
Resistor, Thick Film, 2.49Kohm, 0.25W, 1%; Resistance Vishay 44C2168
RESISTOR, THICK FILM, 2.49KOHM, 0.25W, 1%; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

RESISTOR, THICK FILM, 2.49KOHM, 0.25W, 1%; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B2E49RWB 44C2168
Product Name D55342K07B2E49RWB Resistor, Thick Film, 2.49Kohm, 0.25W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details