Vishay Precision Group Chip Resistor - Surface Mount D55342K07B2E21RWB

Description
RCWPM-1206 2.21K 1% K D55342K07B
Request a Quote Datasheet
Description
RCWPM-1206 2.21K 1% K D55342K07B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-D55342K07B2E21RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B2E21RWB-ND
Chip Resistor - Surface Mount 541-D55342K07B2E21RWB-ND
RCWPM-1206 2.21K 1% K D55342K07B

RCWPM-1206 2.21K 1% K D55342K07B

Buy Now Datasheet
D55342K07B2E21RWB - D55342K07B2E21RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
D55342K07B2E21RWB
D55342K07B2E21RWB
D55342K07B2E21RWB D55342K07B2E21RWB
D55342K07B2E21RWB

D55342K07B2E21RWB

Supplier's Site
Resistor, Thick Film, 2K21, 1%, 0.25W, 1206; Resistance Vishay - 44C2120 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2K21, 1%, 0.25W, 1206; Resistance Vishay
44C2120
Resistor, Thick Film, 2K21, 1%, 0.25W, 1206; Resistance Vishay 44C2120
RESISTOR, THICK FILM, 2K21, 1%, 0.25W, 1206; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

RESISTOR, THICK FILM, 2K21, 1%, 0.25W, 1206; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-D55342K07B2E21RWB-ND D55342K07B2E21RWB 44C2120
Product Name Chip Resistor - Surface Mount D55342K07B2E21RWB Resistor, Thick Film, 2K21, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD473JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details