Vishay Precision Group Rcwpm-1206 2.1K 1% K D55342K07B2E10S Tsl Vishay D55342K07B2E10SWL

Description
RCWPM-1206 2.1K 1% K D55342K07B2E10S TSL
Description
RCWPM-1206 2.1K 1% K D55342K07B2E10S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 2.1K 1% K D55342K07B2E10S Tsl Vishay - 26P8180 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 2.1K 1% K D55342K07B2E10S Tsl Vishay
26P8180
Rcwpm-1206 2.1K 1% K D55342K07B2E10S Tsl Vishay 26P8180
RCWPM-1206 2.1K 1% K D55342K07B2E10S TSL

RCWPM-1206 2.1K 1% K D55342K07B2E10S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8180
Product Name Rcwpm-1206 2.1K 1% K D55342K07B2E10S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details