Vishay Precision Group Rcwpm-1206 2.1K 1% K D55342K07B2E10S Rsl Vishay D55342K07B2E10SUL

Description
RCWPM-1206 2.1K 1% K D55342K07B2E10S RSL
Description
RCWPM-1206 2.1K 1% K D55342K07B2E10S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 2.1K 1% K D55342K07B2E10S Rsl Vishay - 26P8179 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 2.1K 1% K D55342K07B2E10S Rsl Vishay
26P8179
Rcwpm-1206 2.1K 1% K D55342K07B2E10S Rsl Vishay 26P8179
RCWPM-1206 2.1K 1% K D55342K07B2E10S RSL

RCWPM-1206 2.1K 1% K D55342K07B2E10S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8179
Product Name Rcwpm-1206 2.1K 1% K D55342K07B2E10S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details