Vishay Precision Group Rcwpm-1206 2.05K 1% K D55342K07B2E05S Ts Vishay D55342K07B2E05SWL

Description
RCWPM-1206 2.05K 1% K D55342K07B2E05S TS
Description
RCWPM-1206 2.05K 1% K D55342K07B2E05S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 2.05K 1% K D55342K07B2E05S Ts Vishay - 26P8174 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 2.05K 1% K D55342K07B2E05S Ts Vishay
26P8174
Rcwpm-1206 2.05K 1% K D55342K07B2E05S Ts Vishay 26P8174
RCWPM-1206 2.05K 1% K D55342K07B2E05S TS

RCWPM-1206 2.05K 1% K D55342K07B2E05S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8174
Product Name Rcwpm-1206 2.05K 1% K D55342K07B2E05S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers