Vishay Intertechnology, Inc. Res Thin Film 1206 26.7K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B26B7RT5

Description
Res Thin Film 1206 26.7K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 26.7K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 26.7K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B26B7RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 26.7K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B26B7RT5
Res Thin Film 1206 26.7K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B26B7RT5
Res Thin Film 1206 26.7K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 26.7K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B26B7RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B26B7RT5TR-ND
Chip Resistor - Surface Mount 764-D55342K07B26B7RT5TR-ND
26.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

26.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B26B7RT5 764-D55342K07B26B7RT5TR-ND
Product Name Res Thin Film 1206 26.7K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers