Vishay Intertechnology, Inc. Res Thick Film 1206 22K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R D55342K07B22K0MS3

Description
Res Thick Film 1206 22K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R
Request a Quote
Description
Res Thick Film 1206 22K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 22K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R - D55342K07B22K0MS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 22K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R
D55342K07B22K0MS3
Res Thick Film 1206 22K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R D55342K07B22K0MS3
Res Thick Film 1206 22K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R

Res Thick Film 1206 22K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B22K0MS3
Product Name Res Thick Film 1206 22K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers