Vishay Precision Group Res Thin Film 1206 221K Ohm 1% 1/4W ¦100ppm/¦C 1% SMD D55342K07B221EMTN

Description
Res Thin Film 1206 221K Ohm 1% 1/4W ¦100ppm/¦C 1% SMD
Request a Quote
Description
Res Thin Film 1206 221K Ohm 1% 1/4W ¦100ppm/¦C 1% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 221K Ohm 1% 1/4W ¦100ppm/¦C 1% SMD - D55342K07B221EMTN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 221K Ohm 1% 1/4W ¦100ppm/¦C 1% SMD
D55342K07B221EMTN
Res Thin Film 1206 221K Ohm 1% 1/4W ¦100ppm/¦C 1% SMD D55342K07B221EMTN
Res Thin Film 1206 221K Ohm 1% 1/4W ¦100ppm/¦C 1% SMD

Res Thin Film 1206 221K Ohm 1% 1/4W ¦100ppm/¦C 1% SMD

Supplier's Site
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 221 Kohm Vishay - 44C2627 - Newark, An Avnet Company
Chicago, IL, United States
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 221 Kohm Vishay
44C2627
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 221 Kohm Vishay 44C2627
D55342, 100 ppm, 0.126 x 0.063 x 0.015", 221 kOhm

D55342, 100 ppm, 0.126 x 0.063 x 0.015", 221 kOhm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B221EMTN 44C2627
Product Name Res Thin Film 1206 221K Ohm 1% 1/4W ¦100ppm/¦C 1% SMD D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 221 Kohm Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details