Vishay Intertechnology, Inc. Res Thick Film 1206 20K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B20E0RSL

Description
Res Thick Film 1206 20K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thick Film 1206 20K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 20K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD - D55342K07B20E0RSL - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 20K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
D55342K07B20E0RSL
Res Thick Film 1206 20K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B20E0RSL
Res Thick Film 1206 20K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Res Thick Film 1206 20K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B20E0RSL
Product Name Res Thick Film 1206 20K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers