Vishay Precision Group Rcwpm-1206 200K 2% K D55342K07B200Hr Rsl Vishay D55342K07B200HRUL

Description
RCWPM-1206 200K 2% K D55342K07B200HR RSL
Description
RCWPM-1206 200K 2% K D55342K07B200HR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 200K 2% K D55342K07B200Hr Rsl Vishay - 26P8413 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 200K 2% K D55342K07B200Hr Rsl Vishay
26P8413
Rcwpm-1206 200K 2% K D55342K07B200Hr Rsl Vishay 26P8413
RCWPM-1206 200K 2% K D55342K07B200HR RSL

RCWPM-1206 200K 2% K D55342K07B200HR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8413
Product Name Rcwpm-1206 200K 2% K D55342K07B200Hr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details