Vishay Precision Group Chip Resistor - Surface Mount D55342K07B1T00RS2

Description
THICK FILM RESISTOR 1206 2%
Request a Quote Datasheet
Description
THICK FILM RESISTOR 1206 2%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-D55342K07B1T00RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B1T00RS2DKR-ND
Chip Resistor - Surface Mount 541-D55342K07B1T00RS2DKR-ND
THICK FILM RESISTOR 1206 2%

THICK FILM RESISTOR 1206 2%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B1T00RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B1T00RS2CT-ND
Chip Resistor - Surface Mount 541-D55342K07B1T00RS2CT-ND
THICK FILM RESISTOR 1206 2%

THICK FILM RESISTOR 1206 2%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B1T00RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B1T00RS2TR-ND
Chip Resistor - Surface Mount 541-D55342K07B1T00RS2TR-ND
THICK FILM RESISTOR 1206 2%

THICK FILM RESISTOR 1206 2%

Buy Now Datasheet
Res Thin Film 1206 1M Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B1T00RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 1M Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B1T00RS2
Res Thin Film 1206 1M Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B1T00RS2
Res Thin Film 1206 1M Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 1M Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,1Mohms,100Wv,2+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay - 44C0773 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,1Mohms,100Wv,2+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
44C0773
Resistor,thick Film,1Mohms,100Wv,2+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay 44C0773
Resistor,Thick Film,1MOhms,100WV,2+ /-% Tol,100ppm-TC,1206-C ase,RM-MilStyle

Resistor,Thick Film,1MOhms,100WV,2+/-% Tol,100ppm-TC,1206-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-D55342K07B1T00RS2DKR-ND D55342K07B1T00RS2 44C0773
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 1M Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,1Mohms,100Wv,2+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 2 +/- % 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details