Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342K07B1F00RWB

Description
RCWPM-1206 1M 1% K D55342K07B1F0
Request a Quote Datasheet
Description
RCWPM-1206 1M 1% K D55342K07B1F0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-D55342K07B1F00RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B1F00RWB-ND
Chip Resistor - Surface Mount 541-D55342K07B1F00RWB-ND
RCWPM-1206 1M 1% K D55342K07B1F0

RCWPM-1206 1M 1% K D55342K07B1F0

Buy Now Datasheet
Res Thick Film 1206 1M Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray - D55342K07B1F00RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 1M Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray
D55342K07B1F00RWB
Res Thick Film 1206 1M Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray D55342K07B1F00RWB
Res Thick Film 1206 1M Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 1206 1M Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-D55342K07B1F00RWB-ND D55342K07B1F00RWB
Product Name Chip Resistor - Surface Mount Res Thick Film 1206 1M Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers