Vishay Precision Group Rcwpm-1206 1.96K 1% K D55342K07B1E96M Rs Vishay D55342K07B1E96MUL

Description
RCWPM-1206 1.96K 1% K D55342K07B1E96M RS
Description
RCWPM-1206 1.96K 1% K D55342K07B1E96M RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 1.96K 1% K D55342K07B1E96M Rs Vishay - 26P7204 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 1.96K 1% K D55342K07B1E96M Rs Vishay
26P7204
Rcwpm-1206 1.96K 1% K D55342K07B1E96M Rs Vishay 26P7204
RCWPM-1206 1.96K 1% K D55342K07B1E96M RS

RCWPM-1206 1.96K 1% K D55342K07B1E96M RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P7204
Product Name Rcwpm-1206 1.96K 1% K D55342K07B1E96M Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details