Vishay Precision Group Rcwpm-1206 1.02K 1% K D55342K07B1E02R Ts Vishay D55342K07B1E02RWL

Description
RCWPM-1206 1.02K 1% K D55342K07B1E02R TS
Description
RCWPM-1206 1.02K 1% K D55342K07B1E02R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 1.02K 1% K D55342K07B1E02R Ts Vishay - 26P7061 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 1.02K 1% K D55342K07B1E02R Ts Vishay
26P7061
Rcwpm-1206 1.02K 1% K D55342K07B1E02R Ts Vishay 26P7061
RCWPM-1206 1.02K 1% K D55342K07B1E02R TS

RCWPM-1206 1.02K 1% K D55342K07B1E02R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P7061
Product Name Rcwpm-1206 1.02K 1% K D55342K07B1E02R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details