Vishay Intertechnology, Inc. RES 1.32K OHM 1/4W 0.1% 1206 D55342K07B1B32RTI

Description
RES 1.32Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.32Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.32K OHM 1/4W 0.1% 1206 - D55342K07B1B32RTI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.32K OHM 1/4W 0.1% 1206
D55342K07B1B32RTI
RES 1.32K OHM 1/4W 0.1% 1206 D55342K07B1B32RTI
RES 1.32Kohm 1/4W 0.1% 1206

RES 1.32Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B1B32RTITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B1B32RTITR-ND
Chip Resistor - Surface Mount 764-D55342K07B1B32RTITR-ND
1.32 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

1.32 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B1B32RTI 764-D55342K07B1B32RTITR-ND
Product Name RES 1.32K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 3-1625868-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details