1.02 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
RES 1.02Kohm 1/4W 0.1% 1206
Resistor,Thin Film,1.02KOhms,100WV
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 764-D55342K07B1B02RWS-ND | D55342K07B1B02RWS | 54M3208 |
| Product Name | Chip Resistor - Surface Mount | RES 1.02K OHM 1/4W 0.1% 1206 | Resistor,thin Film,1.02Kohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 | 1206 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |