Vishay Intertechnology, Inc. Res Thin Film 1206 19.1K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B19E1R

Description
Res Thin Film 1206 19.1K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 1206 19.1K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 19.1K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD - D55342K07B19E1R - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 19.1K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
D55342K07B19E1R
Res Thin Film 1206 19.1K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B19E1R
Res Thin Film 1206 19.1K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Res Thin Film 1206 19.1K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B19E1R
Product Name Res Thin Film 1206 19.1K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers