Vishay Precision Group Res Thin Film 1206 18.2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B18E2RSU

Description
Res Thin Film 1206 18.2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 1206 18.2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 18.2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD - D55342K07B18E2RSU - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 18.2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
D55342K07B18E2RSU
Res Thin Film 1206 18.2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B18E2RSU
Res Thin Film 1206 18.2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Res Thin Film 1206 18.2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Supplier's Site
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 18.2 Kohm Vishay - 44C1908 - Newark, An Avnet Company
Chicago, IL, United States
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 18.2 Kohm Vishay
44C1908
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 18.2 Kohm Vishay 44C1908
D55342, 100 ppm, 0.126 x 0.063 x 0.015", 18.2 kOhm

D55342, 100 ppm, 0.126 x 0.063 x 0.015", 18.2 kOhm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B18E2RSU 44C1908
Product Name Res Thin Film 1206 18.2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 18.2 Kohm Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details