Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342K07B178BRTI

Description
178 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
178 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342K07B178BRTITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B178BRTITR-ND
Chip Resistor - Surface Mount 764-D55342K07B178BRTITR-ND
178 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

178 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 178K OHM 1/4W 0.1% 1206 - D55342K07B178BRTI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178K OHM 1/4W 0.1% 1206
D55342K07B178BRTI
RES 178K OHM 1/4W 0.1% 1206 D55342K07B178BRTI
RES 178Kohm 1/4W 0.1% 1206

RES 178Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - D55342K07B178BRTI - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342K07B178BRTI
Chip Resistor - Surface Mount D55342K07B178BRTI
RES SMD 178K OHM 0.1% 1/4W 1206

RES SMD 178K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-D55342K07B178BRTITR-ND D55342K07B178BRTI D55342K07B178BRTI
Product Name Chip Resistor - Surface Mount RES 178K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details