Vishay Intertechnology, Inc. RES 160 OHM 1/4W 1% 1206 D55342K07B160DRWSV

Description
RES 160ohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 160ohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160 OHM 1/4W 1% 1206 - D55342K07B160DRWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1/4W 1% 1206
D55342K07B160DRWSV
RES 160 OHM 1/4W 1% 1206 D55342K07B160DRWSV
RES 160ohm 1/4W 1% 1206

RES 160ohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B160DRWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B160DRWSV-ND
Chip Resistor - Surface Mount 764-D55342K07B160DRWSV-ND
160 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

160 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B160DRWSV 764-D55342K07B160DRWSV-ND
Product Name RES 160 OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 160 ohms 160 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details