Vishay Precision Group Rcwpm-1206 150 1% K D55342K07B150Ds Tsl Vishay D55342K07B150DSWL

Description
RCWPM-1206 150 1% K D55342K07B150DS TSL
Description
RCWPM-1206 150 1% K D55342K07B150DS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 150 1% K D55342K07B150Ds Tsl Vishay - 26P7885 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 150 1% K D55342K07B150Ds Tsl Vishay
26P7885
Rcwpm-1206 150 1% K D55342K07B150Ds Tsl Vishay 26P7885
RCWPM-1206 150 1% K D55342K07B150DS TSL

RCWPM-1206 150 1% K D55342K07B150DS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P7885
Product Name Rcwpm-1206 150 1% K D55342K07B150Ds Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details