Vishay Precision Group Rcwpm-1206 147K 1% K D55342K07B147Er Tsl Vishay D55342K07B147ERWL

Description
RCWPM-1206 147K 1% K D55342K07B147ER TSL
Description
RCWPM-1206 147K 1% K D55342K07B147ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 147K 1% K D55342K07B147Er Tsl Vishay - 26P7828 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 147K 1% K D55342K07B147Er Tsl Vishay
26P7828
Rcwpm-1206 147K 1% K D55342K07B147Er Tsl Vishay 26P7828
RCWPM-1206 147K 1% K D55342K07B147ER TSL

RCWPM-1206 147K 1% K D55342K07B147ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P7828
Product Name Rcwpm-1206 147K 1% K D55342K07B147Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details