RCWPM-1206 121K 1% K D55342K07B1
RCWPM-1206 121K 1% K D55342K07B1
RCWPM-1206 121K 1% K D55342K07B1
SMD,1206,1/4W,121Koh
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-D55342K07B121ERS2DKR-ND | D55342K07B121ERS2 |
| Product Name | Chip Resistor - Surface Mount | SMD,1206,1/4W,121K OHM,1%,100PPM,R FAIL RATE,T/R |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 |
| Tolerance | 1 +/- % | 1 +/- % |