Vishay Intertechnology, Inc. Res Thin Film 1206 121 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B121DRS2

Description
Res Thin Film 1206 121 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 121 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 121 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B121DRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 121 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B121DRS2
Res Thin Film 1206 121 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B121DRS2
Res Thin Film 1206 121 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 121 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-D55342K07B121DRS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B121DRS2CT-ND
Chip Resistor - Surface Mount 541-D55342K07B121DRS2CT-ND
RCWPM-1206 121 1% K D55342K07B12

RCWPM-1206 121 1% K D55342K07B12

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B121DRS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B121DRS2TR-ND
Chip Resistor - Surface Mount 541-D55342K07B121DRS2TR-ND
RCWPM-1206 121 1% K D55342K07B12

RCWPM-1206 121 1% K D55342K07B12

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B121DRS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B121DRS2DKR-ND
Chip Resistor - Surface Mount 541-D55342K07B121DRS2DKR-ND
RCWPM-1206 121 1% K D55342K07B12

RCWPM-1206 121 1% K D55342K07B12

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B121DRS2 541-D55342K07B121DRS2CT-ND
Product Name Res Thin Film 1206 121 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details