Vishay Precision Group Rcwpm-1206 10.2K 1% K D55342K07B10E2S Rs Vishay D55342K07B10E2SUL

Description
RCWPM-1206 10.2K 1% K D55342K07B10E2S RS
Description
RCWPM-1206 10.2K 1% K D55342K07B10E2S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 10.2K 1% K D55342K07B10E2S Rs Vishay - 26P7393 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 10.2K 1% K D55342K07B10E2S Rs Vishay
26P7393
Rcwpm-1206 10.2K 1% K D55342K07B10E2S Rs Vishay 26P7393
RCWPM-1206 10.2K 1% K D55342K07B10E2S RS

RCWPM-1206 10.2K 1% K D55342K07B10E2S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P7393
Product Name Rcwpm-1206 10.2K 1% K D55342K07B10E2S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details