Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342K07B10B0RT0

Description
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342K07B10B0RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B10B0RT0TR-ND
Chip Resistor - Surface Mount 764-D55342K07B10B0RT0TR-ND
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
SMD,1206,1/4W,10K OHM,.1%,100PPM,P FAIL RATE, T/R - D55342K07B10B0RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,1206,1/4W,10K OHM,.1%,100PPM,P FAIL RATE, T/R
D55342K07B10B0RT0
SMD,1206,1/4W,10K OHM,.1%,100PPM,P FAIL RATE, T/R D55342K07B10B0RT0
SMD,1206,1/4W,10Kohm ,.1%,100PPM,P FAIL RATE, T/R

SMD,1206,1/4W,10Kohm,.1%,100PPM,P FAIL RATE, T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342K07B10B0RT0TR-ND D55342K07B10B0RT0
Product Name Chip Resistor - Surface Mount SMD,1206,1/4W,10K OHM,.1%,100PPM,P FAIL RATE, T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
SMD 0ohm Resistor - 52-1625854-4 - ERSAELECTRONICS PTE. LTD.
Specs
Resistance Range 0.0500 ohms
Standards and Certifications RoHS
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details