Vishay Intertechnology, Inc. Res Thin Film 1206 100 Ohm 2% 1/4W ¦100ppm/¦C 1% SMD Tray D55342K07B100GMWB

Description
Res Thin Film 1206 100 Ohm 2% 1/4W ¦100ppm/¦C 1% SMD Tray
Request a Quote
Description
Res Thin Film 1206 100 Ohm 2% 1/4W ¦100ppm/¦C 1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 100 Ohm 2% 1/4W ¦100ppm/¦C 1% SMD Tray - D55342K07B100GMWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 100 Ohm 2% 1/4W ¦100ppm/¦C 1% SMD Tray
D55342K07B100GMWB
Res Thin Film 1206 100 Ohm 2% 1/4W ¦100ppm/¦C 1% SMD Tray D55342K07B100GMWB
Res Thin Film 1206 100 Ohm 2% 1/4W ¦100ppm/¦C 1% SMD Tray

Res Thin Film 1206 100 Ohm 2% 1/4W ¦100ppm/¦C 1% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B100GMWB
Product Name Res Thin Film 1206 100 Ohm 2% 1/4W ¦100ppm/¦C 1% SMD Tray
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers