Vishay Precision Group Chip Resistor - Surface Mount D55342K07B100DSWB

Description
THICK FILM RESISTOR 1206 1%
Request a Quote Datasheet
Description
THICK FILM RESISTOR 1206 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-D55342K07B100DSWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B100DSWB-ND
Chip Resistor - Surface Mount 541-D55342K07B100DSWB-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet
Res Thick Film 1206 100 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD - D55342K07B100DSWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 100 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD
D55342K07B100DSWB
Res Thick Film 1206 100 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD D55342K07B100DSWB
Res Thick Film 1206 100 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD

Res Thick Film 1206 100 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD

Supplier's Site
Resistor,thick Film,100Ohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay - 44C0936 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,100Ohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
44C0936
Resistor,thick Film,100Ohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay 44C0936
Resistor,Thick Film,100Ohms,100WV,1 +/-% Tol,100ppm-TC,1206-C ase,RM-MilStyle

Resistor,Thick Film,100Ohms,100WV,1+/-% Tol,100ppm-TC,1206-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-D55342K07B100DSWB-ND D55342K07B100DSWB 44C0936
Product Name Chip Resistor - Surface Mount Res Thick Film 1206 100 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD Resistor,thick Film,100Ohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details