Vishay Intertechnology, Inc. RES 75 OHM 1/4W 2% 1206 D55342H07B75G0PWS

Description
RES 75ohm 1/4W 2% 1206
Request a Quote Datasheet
Description
RES 75ohm 1/4W 2% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/4W 2% 1206 - D55342H07B75G0PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/4W 2% 1206
D55342H07B75G0PWS
RES 75 OHM 1/4W 2% 1206 D55342H07B75G0PWS
RES 75ohm 1/4W 2% 1206

RES 75ohm 1/4W 2% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B75G0PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B75G0PWS-ND
Chip Resistor - Surface Mount 764-D55342H07B75G0PWS-ND
75 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

75 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,75Ohms,100Wv,2+/-% Tol,-50,50Ppm-Tc,1206-Case Vishay - 55M7952 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,75Ohms,100Wv,2+/-% Tol,-50,50Ppm-Tc,1206-Case Vishay
55M7952
Resistor,thin Film,75Ohms,100Wv,2+/-% Tol,-50,50Ppm-Tc,1206-Case Vishay 55M7952
Resistor,Thin Film,75Ohms,100WV,2+ /-% Tol,-50,50ppm-TC,120 6-Case

Resistor,Thin Film,75Ohms,100WV,2+/-% Tol,-50,50ppm-TC,1206-Case

Supplier's Site
Chip Resistor - Surface Mount - D55342H07B75G0PWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342H07B75G0PWS
Chip Resistor - Surface Mount D55342H07B75G0PWS
RES SMD 75 OHM 2% 1/4W 1206

RES SMD 75 OHM 2% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number D55342H07B75G0PWS 764-D55342H07B75G0PWS-ND 55M7952 D55342H07B75G0PWS
Product Name RES 75 OHM 1/4W 2% 1206 Chip Resistor - Surface Mount Resistor,thin Film,75Ohms,100Wv,2+/-% Tol,-50,50Ppm-Tc,1206-Case Vishay Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data