Vishay Intertechnology, Inc. RES 715 OHM 1/4W 1% 1206 D55342H07B715DRT5

Description
RES 715ohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 715ohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1/4W 1% 1206 - D55342H07B715DRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/4W 1% 1206
D55342H07B715DRT5
RES 715 OHM 1/4W 1% 1206 D55342H07B715DRT5
RES 715ohm 1/4W 1% 1206

RES 715ohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B715DRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B715DRT5TR-ND
Chip Resistor - Surface Mount 764-D55342H07B715DRT5TR-ND
715 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

715 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B715DRT5 764-D55342H07B715DRT5TR-ND
Product Name RES 715 OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD514GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details