Vishay Intertechnology, Inc. RES 6.34K OHM 1/4W 1% 1206 D55342H07B6E34RTS

Description
RES 6.34Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 6.34Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34K OHM 1/4W 1% 1206 - D55342H07B6E34RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1/4W 1% 1206
D55342H07B6E34RTS
RES 6.34K OHM 1/4W 1% 1206 D55342H07B6E34RTS
RES 6.34Kohm 1/4W 1% 1206

RES 6.34Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B6E34RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B6E34RTSTR-ND
Chip Resistor - Surface Mount 764-D55342H07B6E34RTSTR-ND
6.34 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

6.34 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B6E34RTS 764-D55342H07B6E34RTSTR-ND
Product Name RES 6.34K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 6340 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567545P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0024 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details