Vishay Intertechnology, Inc. RES 60.4 OHM 1/4W 1% 1206 D55342H07B60D4RTI

Description
RES 60.4ohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 60.4ohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 1/4W 1% 1206 - D55342H07B60D4RTI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1/4W 1% 1206
D55342H07B60D4RTI
RES 60.4 OHM 1/4W 1% 1206 D55342H07B60D4RTI
RES 60.4ohm 1/4W 1% 1206

RES 60.4ohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B60D4RTITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B60D4RTITR-ND
Chip Resistor - Surface Mount 764-D55342H07B60D4RTITR-ND
60.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

60.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B60D4RTI 764-D55342H07B60D4RTITR-ND
Product Name RES 60.4 OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers