Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342H07B4K70RWS

Description
4.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
4.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342H07B4K70RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B4K70RWS-ND
Chip Resistor - Surface Mount 764-D55342H07B4K70RWS-ND
4.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

4.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 1206 4.7K Ohm 5% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack - D55342H07B4K70RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 4.7K Ohm 5% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
D55342H07B4K70RWS
Res Thin Film 1206 4.7K Ohm 5% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack D55342H07B4K70RWS
Res Thin Film 1206 4.7K Ohm 5% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 1206 4.7K Ohm 5% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
D55342H 50Ppm 1206 4.7K 5% R Ws Vishay - 46P9775 - Newark, An Avnet Company
Chicago, IL, United States
D55342H 50Ppm 1206 4.7K 5% R Ws Vishay
46P9775
D55342H 50Ppm 1206 4.7K 5% R Ws Vishay 46P9775
D55342H 50PPM 1206 4.7K 5% R WS

D55342H 50PPM 1206 4.7K 5% R WS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-D55342H07B4K70RWS-ND D55342H07B4K70RWS 46P9775
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 4.7K Ohm 5% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack D55342H 50Ppm 1206 4.7K 5% R Ws Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 5 +/- % 5 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD684GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details