Vishay Intertechnology, Inc. Res Thin Film 1206 4.7K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD T/R D55342H07B4E70RT5

Description
Res Thin Film 1206 4.7K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 4.7K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 4.7K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD T/R - D55342H07B4E70RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 4.7K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD T/R
D55342H07B4E70RT5
Res Thin Film 1206 4.7K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD T/R D55342H07B4E70RT5
Res Thin Film 1206 4.7K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 4.7K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B4E70RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B4E70RT5TR-ND
Chip Resistor - Surface Mount 764-D55342H07B4E70RT5TR-ND
4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-D55342H07B4E70RT5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B4E70RT5CT-ND
Chip Resistor - Surface Mount 764-D55342H07B4E70RT5CT-ND
RES SMD 4.7K OHM 1% 1/4W 1206

RES SMD 4.7K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-D55342H07B4E70RT5DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B4E70RT5DKR-ND
Chip Resistor - Surface Mount 764-D55342H07B4E70RT5DKR-ND
RES SMD 4.7K OHM 1% 1/4W 1206

RES SMD 4.7K OHM 1% 1/4W 1206

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B4E70RT5 764-D55342H07B4E70RT5TR-ND
Product Name Res Thin Film 1206 4.7K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details