Vishay Intertechnology, Inc. RES 49.9K OHM 1/4W 0.1% 1206 D55342H07B49B9RTP

Description
RES 49.9Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 49.9Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/4W 0.1% 1206 - D55342H07B49B9RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/4W 0.1% 1206
D55342H07B49B9RTP
RES 49.9K OHM 1/4W 0.1% 1206 D55342H07B49B9RTP
RES 49.9Kohm 1/4W 0.1% 1206

RES 49.9Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B49B9RTPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B49B9RTPTR-ND
Chip Resistor - Surface Mount 764-D55342H07B49B9RTPTR-ND
49.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

49.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B49B9RTP 764-D55342H07B49B9RTPTR-ND
Product Name RES 49.9K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 49900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details