Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342H07B499DRT1

Description
499 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
499 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342H07B499DRT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B499DRT1TR-ND
Chip Resistor - Surface Mount 764-D55342H07B499DRT1TR-ND
499 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

499 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 499 OHM 1/4W 1% 1206 - D55342H07B499DRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/4W 1% 1206
D55342H07B499DRT1
RES 499 OHM 1/4W 1% 1206 D55342H07B499DRT1
RES 499ohm 1/4W 1% 1206

RES 499ohm 1/4W 1% 1206

Supplier's Site
Resistor,thin Film,499Ohms,100Wv,1+/-% Tol,-50,50Ppm-Tc,1206-Case Vishay - 41M0832 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,499Ohms,100Wv,1+/-% Tol,-50,50Ppm-Tc,1206-Case Vishay
41M0832
Resistor,thin Film,499Ohms,100Wv,1+/-% Tol,-50,50Ppm-Tc,1206-Case Vishay 41M0832
Resistor,Thin Film,499Ohms,100WV,1 +/-% Tol,-50,50ppm-TC,120 6-Case

Resistor,Thin Film,499Ohms,100WV,1+/-% Tol,-50,50ppm-TC,1206-Case

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-D55342H07B499DRT1TR-ND D55342H07B499DRT1 41M0832
Product Name Chip Resistor - Surface Mount RES 499 OHM 1/4W 1% 1206 Resistor,thin Film,499Ohms,100Wv,1+/-% Tol,-50,50Ppm-Tc,1206-Case Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Resistance Range 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176758-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details