Vishay Intertechnology, Inc. THIN FILM,1206,1/4W,47K,1%,50PPM,P/.1%,BULK D55342H07B47E0PWS

Description
THIN FILM,1206,1/4W,47K,1 %,50PPM,P/.1%,BULK
Request a Quote Datasheet
Description
THIN FILM,1206,1/4W,47K,1 %,50PPM,P/.1%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,1/4W,47K,1%,50PPM,P/.1%,BULK - D55342H07B47E0PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,47K,1%,50PPM,P/.1%,BULK
D55342H07B47E0PWS
THIN FILM,1206,1/4W,47K,1%,50PPM,P/.1%,BULK D55342H07B47E0PWS
THIN FILM,1206,1/4W,47K,1 %,50PPM,P/.1%,BULK

THIN FILM,1206,1/4W,47K,1%,50PPM,P/.1%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B47E0PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B47E0PWS-ND
Chip Resistor - Surface Mount 764-D55342H07B47E0PWS-ND
47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B47E0PWS 764-D55342H07B47E0PWS-ND
Product Name THIN FILM,1206,1/4W,47K,1%,50PPM,P/.1%,BULK Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 1 to 0.1000 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD243JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details