VISHAY INTERTECHNOLOGY, INC.
D55342H07B475HRWS -- RES 475K OHM 1/4W 2% 1206
Vishay Intertechnology, Inc.
RES 475K OHM 1/4W 2% 1206
D55342H07B475HRWS
Description
RES 475Kohm 1/4W 2% 1206
Request a Quote
Email Supplier
Description
RES 475Kohm 1/4W 2% 1206
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
D55342H07B475HRWS |
|
Product Name
|
RES 475K OHM 1/4W 2% 1206 |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details