Vishay Intertechnology, Inc. RES 475K OHM 1/4W 1% 1206 D55342H07B475EPTS

Description
RES 475Kohm 1/4W 1% 1206
Request a Quote
Description
RES 475Kohm 1/4W 1% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 475K OHM 1/4W 1% 1206 - D55342H07B475EPTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475K OHM 1/4W 1% 1206
D55342H07B475EPTS
RES 475K OHM 1/4W 1% 1206 D55342H07B475EPTS
RES 475Kohm 1/4W 1% 1206

RES 475Kohm 1/4W 1% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342H07B475EPTS
Product Name RES 475K OHM 1/4W 1% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details