Vishay Intertechnology, Inc. RES 470 OHM 1/4W 2% 1206 D55342H07B470GRWS

Description
RES 470ohm 1/4W 2% 1206
Request a Quote Datasheet
Description
RES 470ohm 1/4W 2% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/4W 2% 1206 - D55342H07B470GRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/4W 2% 1206
D55342H07B470GRWS
RES 470 OHM 1/4W 2% 1206 D55342H07B470GRWS
RES 470ohm 1/4W 2% 1206

RES 470ohm 1/4W 2% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B470GRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B470GRWS-ND
Chip Resistor - Surface Mount 764-D55342H07B470GRWS-ND
470 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

470 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,470Ohms,100Wv,2+/-% Tol,-50,50Ppm-Tc,1206-Case Vishay - 55M7236 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,470Ohms,100Wv,2+/-% Tol,-50,50Ppm-Tc,1206-Case Vishay
55M7236
Resistor,thin Film,470Ohms,100Wv,2+/-% Tol,-50,50Ppm-Tc,1206-Case Vishay 55M7236
Resistor,Thin Film,470Ohms,100WV,2 +/-% Tol,-50,50ppm-TC,120 6-Case

Resistor,Thin Film,470Ohms,100WV,2+/-% Tol,-50,50ppm-TC,1206-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342H07B470GRWS 764-D55342H07B470GRWS-ND 55M7236
Product Name RES 470 OHM 1/4W 2% 1206 Chip Resistor - Surface Mount Resistor,thin Film,470Ohms,100Wv,2+/-% Tol,-50,50Ppm-Tc,1206-Case Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 470 ohms 470 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614959-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details