Vishay Intertechnology, Inc. Res Thin Film 1206 45.3 Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack D55342H07B45D3RWS

Description
Res Thin Film 1206 45.3 Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 1206 45.3 Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 45.3 Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack - D55342H07B45D3RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 45.3 Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
D55342H07B45D3RWS
Res Thin Film 1206 45.3 Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack D55342H07B45D3RWS
Res Thin Film 1206 45.3 Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 1206 45.3 Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B45D3RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B45D3RWS-ND
Chip Resistor - Surface Mount 764-D55342H07B45D3RWS-ND
45.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

45.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,45.3Ohms,100Wv,1+/-% Tol,-50,50Ppm-Tc,1206-Case Vishay - 53M4618 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,45.3Ohms,100Wv,1+/-% Tol,-50,50Ppm-Tc,1206-Case Vishay
53M4618
Resistor,thin Film,45.3Ohms,100Wv,1+/-% Tol,-50,50Ppm-Tc,1206-Case Vishay 53M4618
Resistor,Thin Film,45.3Ohms,100WV, 1+/-% Tol,-50,50ppm-TC,120 6-Case

Resistor,Thin Film,45.3Ohms,100WV,1+/-% Tol,-50,50ppm-TC,1206-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342H07B45D3RWS 764-D55342H07B45D3RWS-ND 53M4618
Product Name Res Thin Film 1206 45.3 Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount Resistor,thin Film,45.3Ohms,100Wv,1+/-% Tol,-50,50Ppm-Tc,1206-Case Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2-2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
4 suppliers