Vishay Intertechnology, Inc. RES 442 OHM 1/4W 1% 1206 D55342H07B442DRWS

Description
RES 442ohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 442ohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442 OHM 1/4W 1% 1206 - D55342H07B442DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 1/4W 1% 1206
D55342H07B442DRWS
RES 442 OHM 1/4W 1% 1206 D55342H07B442DRWS
RES 442ohm 1/4W 1% 1206

RES 442ohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B442DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B442DRWS-ND
Chip Resistor - Surface Mount 764-D55342H07B442DRWS-ND
442 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

442 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B442DRWS 764-D55342H07B442DRWS-ND
Product Name RES 442 OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 442 ohms 442 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details