Vishay Intertechnology, Inc. RES 39K OHM 1/4W 2% 1206 D55342H07B39H0RTS

Description
RES 39Kohm 1/4W 2% 1206
Request a Quote Datasheet
Description
RES 39Kohm 1/4W 2% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39K OHM 1/4W 2% 1206 - D55342H07B39H0RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39K OHM 1/4W 2% 1206
D55342H07B39H0RTS
RES 39K OHM 1/4W 2% 1206 D55342H07B39H0RTS
RES 39Kohm 1/4W 2% 1206

RES 39Kohm 1/4W 2% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B39H0RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B39H0RTSTR-ND
Chip Resistor - Surface Mount 764-D55342H07B39H0RTSTR-ND
39 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

39 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342H07B39H0RTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342H07B39H0RTS
Chip Resistor - Surface Mount D55342H07B39H0RTS
RES SMD 39K OHM 2% 1/4W 1206

RES SMD 39K OHM 2% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342H07B39H0RTS 764-D55342H07B39H0RTSTR-ND D55342H07B39H0RTS
Product Name RES 39K OHM 1/4W 2% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 39000 ohms 39000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5604FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details