Vishay Intertechnology, Inc. RES 38.3K OHM 1/4W 0.1% 1206 D55342H07B38B3RWS

Description
RES 38.3Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 38.3Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1/4W 0.1% 1206 - D55342H07B38B3RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/4W 0.1% 1206
D55342H07B38B3RWS
RES 38.3K OHM 1/4W 0.1% 1206 D55342H07B38B3RWS
RES 38.3Kohm 1/4W 0.1% 1206

RES 38.3Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B38B3RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B38B3RWS-ND
Chip Resistor - Surface Mount 764-D55342H07B38B3RWS-ND
38.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

38.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B38B3RWS 764-D55342H07B38B3RWS-ND
Product Name RES 38.3K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 38300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details