Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342H07B35E7RTS

Description
35.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
35.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342H07B35E7RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B35E7RTSTR-ND
Chip Resistor - Surface Mount 764-D55342H07B35E7RTSTR-ND
35.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

35.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 35.7K OHM 1/4W 1% 1206 - D55342H07B35E7RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/4W 1% 1206
D55342H07B35E7RTS
RES 35.7K OHM 1/4W 1% 1206 D55342H07B35E7RTS
RES 35.7Kohm 1/4W 1% 1206

RES 35.7Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - D55342H07B35E7RTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342H07B35E7RTS
Chip Resistor - Surface Mount D55342H07B35E7RTS
RES SMD 35.7K OHM 1% 1/4W 1206

RES SMD 35.7K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-D55342H07B35E7RTSTR-ND D55342H07B35E7RTS D55342H07B35E7RTS
Product Name Chip Resistor - Surface Mount RES 35.7K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details