Vishay Intertechnology, Inc. Res Thin Film 1206 2.2K Ohm 2% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack D55342H07B2H20PWS

Description
Res Thin Film 1206 2.2K Ohm 2% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 1206 2.2K Ohm 2% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 2.2K Ohm 2% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack - D55342H07B2H20PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 2.2K Ohm 2% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack
D55342H07B2H20PWS
Res Thin Film 1206 2.2K Ohm 2% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack D55342H07B2H20PWS
Res Thin Film 1206 2.2K Ohm 2% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack

Res Thin Film 1206 2.2K Ohm 2% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B2H20PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B2H20PWS-ND
Chip Resistor - Surface Mount 764-D55342H07B2H20PWS-ND
2.2 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2.2 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342H07B2H20PWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342H07B2H20PWS
Chip Resistor - Surface Mount D55342H07B2H20PWS
RES SMD 2.2K OHM 2% 1/4W 1206

RES SMD 2.2K OHM 2% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342H07B2H20PWS 764-D55342H07B2H20PWS-ND D55342H07B2H20PWS
Product Name Res Thin Film 1206 2.2K Ohm 2% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 2 to 0.1000 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers