Vishay Intertechnology, Inc. RES 2.62K OHM 1/4W 1% 1206 D55342H07B2E62RWS

Description
RES 2.62Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 2.62Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.62K OHM 1/4W 1% 1206 - D55342H07B2E62RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.62K OHM 1/4W 1% 1206
D55342H07B2E62RWS
RES 2.62K OHM 1/4W 1% 1206 D55342H07B2E62RWS
RES 2.62Kohm 1/4W 1% 1206

RES 2.62Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B2E62RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B2E62RWS-ND
Chip Resistor - Surface Mount 764-D55342H07B2E62RWS-ND
2.62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2.62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342H07B2E62RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342H07B2E62RWS
Chip Resistor - Surface Mount D55342H07B2E62RWS
RES SMD 2.62K OHM 1% 1/4W 1206

RES SMD 2.62K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342H07B2E62RWS 764-D55342H07B2E62RWS-ND D55342H07B2E62RWS
Product Name RES 2.62K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 2620 ohms 2620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers