Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342H07B2B80RWS

Description
2.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
2.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342H07B2B80RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B2B80RWS-ND
Chip Resistor - Surface Mount 764-D55342H07B2B80RWS-ND
2.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
THIN FILM,1/4W,2.8K,.1%,50PPM,R/.01%,BULK - D55342H07B2B80RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1/4W,2.8K,.1%,50PPM,R/.01%,BULK
D55342H07B2B80RWS
THIN FILM,1/4W,2.8K,.1%,50PPM,R/.01%,BULK D55342H07B2B80RWS
THIN FILM,1/4W,2.8K,.1%,5 0PPM,R/.01%,BULK

THIN FILM,1/4W,2.8K,.1%,50PPM,R/.01%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342H07B2B80RWS-ND D55342H07B2B80RWS
Product Name Chip Resistor - Surface Mount THIN FILM,1/4W,2.8K,.1%,50PPM,R/.01%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567833P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details