Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342H07B2B80RT1

Description
2.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
2.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342H07B2B80RT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B2B80RT1TR-ND
Chip Resistor - Surface Mount 764-D55342H07B2B80RT1TR-ND
2.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 1206 2.8K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD T/R - D55342H07B2B80RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 2.8K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD T/R
D55342H07B2B80RT1
Res Thin Film 1206 2.8K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD T/R D55342H07B2B80RT1
Res Thin Film 1206 2.8K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 2.8K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342H07B2B80RT1TR-ND D55342H07B2B80RT1
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 2.8K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1614951-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82500 ohms
View Details
4 suppliers